Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: WE-TVSP
Package: Tape & Reel (TR)
Type: Zener
Operating Temperature: -65°C ~ 150°C (TJ)
Mounting Type: Surface Mount
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes |
| Package | DO-214AA, SMB |