Manufacturer: Wurth Electronics Inc
Win Source Part Number: 849299-824520111
Series: WE-TVSP
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 732-9773-1, 732-9773-2, 732-9773-6
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 849299-824520111 |
| Product Name | TVS - TVS - Diodes - 824520111 |