Manufacturer: Wurth Electronics Inc
Win Source Part Number: 845487-824500101
Series: WE-TVSP
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 732-9982-6, 732-9982-2, 732-9982-1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 845487-824500101 |
| Product Name | TVS - TVS - Diodes - 824500101 |
| Package | DO-214AC |