Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133898-8240026
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Current - Peak Pulse (10/1000μs): 6A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: SOT-143-4
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: TO-253-4, TO-253AA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 9V
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1133898-8240026 |
| Product Name | Hard To Find - 8240026 |
| Diode Type | Transient Voltage Suppressor Diodes |