Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908490-82357120050
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 732-13300-6, 732-13300-1, 732-13300-2
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 908490-82357120050 |
| Product Name | TVS - TVS - Mixed Technology - 82357120050 |
| Package | 0402 |