Wurth Electronics ICS, Inc. Optoelectronics - Panel Indicators, Pilot Lights 82357050560

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Pane l Indicators, Pilot Lights Part Status: Obsolete Voltage - Clamping: 35V Technology: Wirewound Applications: Telecom Number of Circuits: 1 Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Pane l Indicators, Pilot Lights Part Status: Obsolete Voltage - Clamping: 35V Technology: Wirewound Applications: Telecom Number of Circuits: 1 Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - 82357050560 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
82357050560
Optoelectronics - Panel Indicators, Pilot Lights 82357050560
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Optoelectronics>Pane l Indicators, Pilot Lights Part Status: Obsolete Voltage - Clamping: 35V Technology: Wirewound Applications: Telecom Number of Circuits: 1 Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Optoelectronics>Panel Indicators, Pilot Lights
Part Status: Obsolete
Voltage - Clamping: 35V
Technology: Wirewound
Applications: Telecom
Number of Circuits: 1
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number 82357050560
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR8L-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers