Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908487-820573011
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 470 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Package: Disc 7mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 732-13290-6, 732-13290-1, 732-13290-2
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 908487-820573011 |
| Product Name | TVS - TVS - Varistors, MOVs - 820573011 |
| Tj | -40 to 85 C (-40 to 185 F) |