Wurth Electronics ICS, Inc. TVS - TVS - Varistors, MOVs - 820543001 820543001

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908486-820543001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 47 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 732-13276-2, 732-13276-1, 732-13276-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908486-820543001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 47 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 732-13276-2, 732-13276-1, 732-13276-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Varistors, MOVs - 820543001 - 908486-820543001 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Varistors, MOVs - 820543001
908486-820543001
TVS - TVS - Varistors, MOVs - 820543001 908486-820543001
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908486-820543001 Operating Temperature Range: -40°C ~ 85°C (TA) Features: 47 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm Package: Disc 14mm Package: Reel - TR Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.4000 Other Part Number: 732-13276-2, 732-13276-1, 732-13276-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908486-820543001
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 47 V 1 kA Varistor 1 Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Reel - TR
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
Other Part Number: 732-13276-2, 732-13276-1, 732-13276-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 908486-820543001
Product Name TVS - TVS - Varistors, MOVs - 820543001
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

600 W Transient Voltage Suppressor - P6SMB16AJ - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD1002-1
View Details
TVS Diodes - 2467462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOIC
View Details
Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details