Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908485-820541021
Series: WE-VD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Varistor Circuit Through Hole Disc 14mm
Package: Disc 14mm
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 908485-820541021 |
| Product Name | TVS - TVS - Varistors, MOVs - 820541021 |
| Tj | -40 to 85 C (-40 to 185 F) |