Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149431-820512001
Termination: Radial
Capacitance: 4.25 nF
Tolerance: 10 %
Clamping Voltage: 65 V
Thickness: 5.1 mm
Weight: 1.095993 g
Diameter: 10 mm
Energy: 4.4 J
Clamping Current: 5 A
Varistor Voltage: 33 V
Categories: TVS - Varistors,MOVs
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Radial
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 20 V
Max Voltage Rating (AC): 20 V
Max Voltage Rating (DC): 26 V
Voltage Rating (DC): 26 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Max Surge Current: 500 A
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1149431-820512001 |
| Product Name | TVS - TVS - Varistors, MOVs - 820512001 |
| RoHS Compliant | RoHS |