Wurth Electronics ICS, Inc. Connectors,Interconnects 820412711

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage (Max): 80 V Current - Surge: 1.2 kA Capacitance @ Frequency: 2 pF @ 1 MHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Maximum AC Volts: 6.4 V
Maximum DC Volts: 9 V
Varistor Voltage (Min): 60 V
Varistor Voltage (Typ): 70 V
Varistor Voltage (Max): 80 V
Current - Surge: 1.2 kA
Capacitance @ Frequency: 2 pF @ 1 MHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-584-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers