Wurth Electronics ICS, Inc. Connectors,Interconnects 810913020

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Not Available Configuration: Single Filter Type: Power Line Voltage - Rated DC: 48V Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet Termination Style: Wire Leads
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Not Available Configuration: Single Filter Type: Power Line Voltage - Rated DC: 48V Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet Termination Style: Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Not Available Configuration: Single Filter Type: Power Line Voltage - Rated DC: 48V Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE) Approval Agency: CE, CSA, PSE, UL Operating Temperature: -40°C ~ 85°C Mounting Type: Rivet Termination Style: Wire Leads

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Not Available
Configuration: Single
Filter Type: Power Line
Voltage - Rated DC: 48V
Applications: 10/100 Base-T, AutoMDIX, Power over Ethernet (PoE)
Approval Agency: CE, CSA, PSE, UL
Operating Temperature: -40°C ~ 85°C
Mounting Type: Rivet
Termination Style: Wire Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Rivet
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Chameleon - 026-6A03-GKB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DC Micro (M12) Receptacle - 888D-M8AB3-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details