Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BATTERIES
WURTH ELECTRONICS ICS, INC.
79573231 -- BATTERY HOLDERS, CLIPS, CONTACTS
Wurth Electronics ICS, Inc.
Battery Holders, Clips, Contacts
79573231
Description
BATT RETAINER COIN 1 CELL PC PIN
ODG (Origin Data Global)
Done
Datasheet
Description
BATT RETAINER COIN 1 CELL PC PIN
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Battery Holders, Clips, Contacts
79573231
Battery Holders, Clips, Contacts
79573231
BATT RETAINER COIN 1 CELL PC PIN
BATT RETAINER COIN 1 CELL PC PIN
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Batteries
Product Number
79573231
Product Name
Battery Holders, Clips, Contacts
Standard Cylindrical Battery Sizes
Coin, 24.5mm
Unlock Full Specs
to access all available technical data
Similar Products
AgozTech LLC
Zebra TC5X & TC7X Replacement Battery by AGOZ
AG-TC5373-BTR_ZBR-GBSC
View Details
AMETEK Programmable Power
EXTERNAL BATTERY MODULES - EBM FA10558
View Details
RS Components, Ltd.
Rechargeable Battery Packs
1769355
Specs
Secondary Batteries
Lithium-ion
Specialty Cells
Battery Packs and Assemblies
Capacity
7.8 ampere-hr
View Details
Green Cubes Technology
36V Lithium SAFEFlex Material Handling Batteries
FBP-1328
Specs
Voltage
36 volts
Capacity
525 ampere-hr
Width / Diameter
13.25 inch (337 mm)
View Details