Wurth Electronics ICS, Inc. Connectors,Interconnects 78614010960

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Threaded/Unthreaded: Threaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.827" (21.00mm) Material: PVC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Threaded/Unthreaded: Threaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.827" (21.00mm) Material: PVC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Threaded/Unthreaded: Threaded Gender: Receptacle Diameter - Inside: 0.144" (3.66mm) Diameter - Outside: 0.250" (6.35mm) 1/4" Between Board Height: 0.250" (6.35mm) 1/4" Length - Overall: 0.827" (21.00mm) Material: PVC

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Threaded/Unthreaded: Threaded
Gender: Receptacle
Diameter - Inside: 0.144" (3.66mm)
Diameter - Outside: 0.250" (6.35mm) 1/4"
Between Board Height: 0.250" (6.35mm) 1/4"
Length - Overall: 0.827" (21.00mm)
Material: PVC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details