Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 784777022

Description
Win Source Part Number: 1381185-784777022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 2.2 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 95.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 61mOhm Max Supplier Device Package: 7345 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 5.25A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381185-784777022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 2.2 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 95.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 61mOhm Max Supplier Device Package: 7345 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 5.25A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381185-784777022 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381185-784777022
Inductors, Coils, Chokes - Fixed Inductors 1381185-784777022
Win Source Part Number: 1381185-784777022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-PDA Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm) Inductance: 2.2 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 pcs Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Nickel Zinc Ferrite (NiZn) Frequency - Self Resonant: 95.2MHz Mounting Type: Surface Mount Package / Case: Nonstandard, 4 Lead DC Resistance (DCR): 61mOhm Max Supplier Device Package: 7345 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 5.25A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381185-784777022
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-PDA
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.287" L x 0.287" W (7.30mm x 7.30mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Nickel Zinc Ferrite (NiZn)
Frequency - Self Resonant: 95.2MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard, 4 Lead
DC Resistance (DCR): 61mOhm Max
Supplier Device Package: 7345
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 5.25A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381185-784777022
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-301 0402AF-301XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 10000 microH
Lead Style Axial; Axial
View Details