Wurth Electronics ICS, Inc. Fixed Inductors - 784776247 784776247

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908433-784776247 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Unshielded Wirewound Inductor 440 mA 1.48Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6901-1, 732-6901-6, 732-6901-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908433-784776247 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Unshielded Wirewound Inductor 440 mA 1.48Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6901-1, 732-6901-6, 732-6901-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784776247
908433-784776247
Fixed Inductors - 784776247 908433-784776247
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908433-784776247 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 470 µH Unshielded Wirewound Inductor 440 mA 1.48Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 1054 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6901-1, 732-6901-6, 732-6901-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908433-784776247
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 470 µH Unshielded Wirewound Inductor 440 mA 1.48Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1054
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6901-1, 732-6901-6, 732-6901-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908433-784776247
Product Name Fixed Inductors - 784776247
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details