Wurth Electronics ICS, Inc. Fixed Inductors - 784775115 784775115

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908432-784775115 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Unshielded Wirewound Inductor 1.93 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6856-6, 732-6856-1, 732-6856-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908432-784775115 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Unshielded Wirewound Inductor 1.93 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6856-6, 732-6856-1, 732-6856-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784775115
908432-784775115
Fixed Inductors - 784775115 908432-784775115
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908432-784775115 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 15 µH Unshielded Wirewound Inductor 1.93 A 90mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 7850 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6856-6, 732-6856-1, 732-6856-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908432-784775115
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 15 µH Unshielded Wirewound Inductor 1.93 A 90mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 7850
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6856-6, 732-6856-1, 732-6856-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908432-784775115
Product Name Fixed Inductors - 784775115
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER33K - 1067840-KQ1008TER33K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.3300 microH
View Details
Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2563JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details