Wurth Electronics ICS, Inc. Fixed Inductors - 784774112 784774112

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858232-784774112 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 12 µH Unshielded Wirewound Inductor 2 A 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6831-2, 732-6831-1, 732-6831-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858232-784774112 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 12 µH Unshielded Wirewound Inductor 2 A 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6831-2, 732-6831-1, 732-6831-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784774112
858232-784774112
Fixed Inductors - 784774112 858232-784774112
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858232-784774112 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 12 µH Unshielded Wirewound Inductor 2 A 110mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6831-2, 732-6831-1, 732-6831-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858232-784774112
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 12 µH Unshielded Wirewound Inductor 2 A 110mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 5848
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6831-2, 732-6831-1, 732-6831-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 858232-784774112
Product Name Fixed Inductors - 784774112
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Leaded Inductors - 1730043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details