Wurth Electronics ICS, Inc. Fixed Inductors - 784774047 784774047

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858229-784774047 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 3 A 71mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6828-6, 732-6828-2, 732-6828-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858229-784774047 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 3 A 71mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6828-6, 732-6828-2, 732-6828-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784774047
858229-784774047
Fixed Inductors - 784774047 858229-784774047
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858229-784774047 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 4.7 µH Unshielded Wirewound Inductor 3 A 71mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 5848 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6828-6, 732-6828-2, 732-6828-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858229-784774047
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 4.7 µH Unshielded Wirewound Inductor 3 A 71mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 5848
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6828-6, 732-6828-2, 732-6828-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 858229-784774047
Product Name Fixed Inductors - 784774047
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1879386-8 - TE Connectivity
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers