Wurth Electronics ICS, Inc. Fixed Inductors - 784773168 784773168

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908430-784773168 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 560 mA 1.117Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 4532 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6822-2, 732-6822-1, 732-6822-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908430-784773168 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 560 mA 1.117Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 4532 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6822-2, 732-6822-1, 732-6822-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 784773168
908430-784773168
Fixed Inductors - 784773168 908430-784773168
Manufacturer: Wurth Electronics Inc Win Source Part Number: 908430-784773168 Series: WE-PD2A Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 560 mA 1.117Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 4532 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6822-2, 732-6822-1, 732-6822-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 908430-784773168
Series: WE-PD2A
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Unshielded Wirewound Inductor 560 mA 1.117Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4532
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6822-2, 732-6822-1, 732-6822-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 908430-784773168
Product Name Fixed Inductors - 784773168
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details