Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 784770330

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Inductance: 350μH Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 80-IBGA (9x9)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Inductance: 350μH Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 80-IBGA (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Inductance: 350μH Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 8-SMD, No Lead Supplier Device Package: 80-IBGA (9x9)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Tolerance: ±20%
Inductance: 350μH
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Supplier Device Package: 80-IBGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 2449791P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOP; SOP-14
View Details
Rf Amplifier - 860-BGA712 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
View Details
14GHz Rf Amplifier - 860-QPA2609D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Gel Pack
View Details