Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 784770220

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Active Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Active Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C (TA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Product Status: Active Inductance: 350μH Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 3.28GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C (TA)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Product Status: Active
Inductance: 350μH
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 3.28GHz
Ratings: Y3
Operating Temperature: -40°C ~ 85°C (TA)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946AD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details