Wurth Electronics ICS, Inc. Connectors,Interconnects 7847227010

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9202YEL-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMB (M) St. PCB Mount Connector - ET-SBMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details