Wurth Electronics ICS, Inc. Connectors,Interconnects 78438367022

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 839mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 839mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 839mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 839mOhm Max
Ratings: Y3
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details