Wurth Electronics ICS, Inc. Connectors,Interconnects 78438356047

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) DC Resistance (DCR): 280 mOhm Max Ratings: Y3 Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
DC Resistance (DCR): 280 mOhm Max
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details