Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 78438335022

Description
Win Source Part Number: 1272491-78438335022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAIA Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Iron Alloy Frequency - Self Resonant: 45MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 108mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6939-6,732-6939- 2,732-6939-1 Current - Saturation (Isat): 3.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1272491-78438335022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAIA Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Iron Alloy Frequency - Self Resonant: 45MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 108mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6939-6,732-6939- 2,732-6939-1 Current - Saturation (Isat): 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1272491-78438335022 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272491-78438335022
Inductors, Coils, Chokes - Fixed Inductors 1272491-78438335022
Win Source Part Number: 1272491-78438335022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAIA Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Iron Alloy Frequency - Self Resonant: 45MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 108mOhm Max Supplier Device Package: 3015 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-6939-6,732-6939- 2,732-6939-1 Current - Saturation (Isat): 3.5A

Win Source Part Number: 1272491-78438335022
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MAIA
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Iron Alloy
Frequency - Self Resonant: 45MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 108mOhm Max
Supplier Device Package: 3015
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-6939-6,732-6939-2,732-6939-1
Current - Saturation (Isat): 3.5A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272491-78438335022
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers