Wurth Electronics ICS, Inc. Connectors,Interconnects 78438313022

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Ratings: Y3 Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Tolerance: ±20%
Current - Saturation (Isat): 65A
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 1.5GHz
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Circular Connector Assemblies - 1124-CAB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details