Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 782963820

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328114-782963820 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Current Rating (Max): 3.5A Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 82 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1806 (4516 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6720-1,732-6720- 2,732-6720-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328114-782963820 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Current Rating (Max): 3.5A Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 82 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1806 (4516 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6720-1,732-6720- 2,732-6720-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328114-782963820 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328114-782963820
Filters - Ferrite Beads and Chips 1328114-782963820
Manufacturer: Würth Elektronik Win Source Part Number: 1328114-782963820 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm) Current Rating (Max): 3.5A Standard Package: 2,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.071" (1.80mm) Number of Lines: 1 Impedance @ Frequency: 82 Ohms @ 100 MHz DC Resistance (DCR) (Max): 20mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1806 (4516 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6720-1,732-6720- 2,732-6720-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328114-782963820
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.177" L x 0.063" W (4.50mm x 1.60mm)
Current Rating (Max): 3.5A
Standard Package: 2,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.071" (1.80mm)
Number of Lines: 1
Impedance @ Frequency: 82 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 20mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1806 (4516 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6720-1,732-6720-2,732-6720-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328114-782963820
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0200 ohms
Rated DC Current 3500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
2 suppliers
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Inductance Range 0.0039 microH
DCR 0.2500 ohms
Rated DC Current 400 milliamps
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details