Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 782963560 782963560

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858223-782963560 Series: WE-CBA Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 5A 8mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6719-1, 732-6719-2, 732-6719-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858223-782963560 Series: WE-CBA Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 5A 8mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6719-1, 732-6719-2, 732-6719-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 782963560 - 782963560 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 782963560
782963560
Ferrite Beads and Chips - 782963560 782963560
Manufacturer: Wurth Electronics Inc Win Source Part Number: 858223-782963560 Series: WE-CBA Operating Temperature Range: -55°C ~ 125°C Features: Signal Line Ferrite Bead 1806 (4516 Metric) 5A 8mOhm Package: 1806 (4516 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-6719-1, 732-6719-2, 732-6719-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858223-782963560
Series: WE-CBA
Operating Temperature Range: -55°C ~ 125°C
Features: Signal Line Ferrite Bead 1806 (4516 Metric) 5A 8mOhm
Package: 1806 (4516 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-6719-1, 732-6719-2, 732-6719-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 782963560
Product Name Ferrite Beads and Chips - 782963560
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Aluminum nitride ceramic materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details