Wurth Electronics ICS, Inc. Connectors,Interconnects 782853221

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Power Line Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Power Line
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 340mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 64-TFSOP (0.240", 6.10mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details