Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 782853152

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Obsolete Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Obsolete
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 340mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Current Sensing Amplifiers - 1906368 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
1575.42MHZ Rf Amplifier - 860-BGM1043N7E6327XUSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
TSSOP Video Amps And Module - 737-CGA-0116Z - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Video / Wideband Amplifiers
Package Type Reel - TR
View Details
2 suppliers