Wurth Electronics ICS, Inc. Connectors,Interconnects 782853112

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 30 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Impedance @ Frequency: 30 Ohm @ 100MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 340mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Assemblies - 1124-CLB.M12.NLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers