Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 782851202

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328142-782851202 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6705-6,732-6705- 2,732-6705-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328142-782851202 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6705-6,732-6705- 2,732-6705-1 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328142-782851202 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328142-782851202
Filters - Ferrite Beads and Chips 1328142-782851202
Manufacturer: Würth Elektronik Win Source Part Number: 1328142-782851202 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Current Rating (Max): 200mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.043" (1.10mm) Number of Lines: 1 Impedance @ Frequency: 2.2 kOhms @ 100 MHz DC Resistance (DCR) (Max): 450mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6705-6,732-6705- 2,732-6705-1 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328142-782851202
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Current Rating (Max): 200mA
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.043" (1.10mm)
Number of Lines: 1
Impedance @ Frequency: 2.2 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 450mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6705-6,732-6705-2,732-6705-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328142-782851202
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.4500 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1910368P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 135 milliamps
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N6 0201HT-5N6XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
SMD RF Inductor - 203-27 - West Coast Magnetics
West Coast Magnetics
Specs
Application RF Choke
Inductance Range 5.6 microH
Inductance Tolerance 5 (+/- %)
View Details