Wurth Electronics ICS, Inc. Ferrite Beads and Chips - 782763820 782763820

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133700-782763820 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 82 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133700-782763820 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 82 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 782763820 - 782763820 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - 782763820
782763820
Ferrite Beads and Chips - 782763820 782763820
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1133700-782763820 Packaging: Reel Mounting Style: SMD Ratings: AEC-Q200 Filter Type: Signal Line Number of Lines: 1 Categories: Filters Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: 1206 Height (Maximum): 0.051" (1.30mm) Current Rating (Maximum): 3A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 82 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133700-782763820
Packaging: Reel
Mounting Style: SMD
Ratings: AEC-Q200
Filter Type: Signal Line
Number of Lines: 1
Categories: Filters
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: 1206
Height (Maximum): 0.051" (1.30mm)
Current Rating (Maximum): 3A
DC Resistance (DCR) (Maximum): 25mOhm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Impedance at Frequency: 82 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number 782763820
Product Name Ferrite Beads and Chips - 782763820
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Wire bonding Capillary -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details