Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 782762301

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328084-782762301 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6715-1,732-6715- 2,732-6715-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328084-782762301 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6715-1,732-6715- 2,732-6715-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328084-782762301 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328084-782762301
Filters - Ferrite Beads and Chips 1328084-782762301
Manufacturer: Würth Elektronik Win Source Part Number: 1328084-782762301 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Current Rating (Max): 500mA Standard Package: 3,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 300 Ohms @ 100 MHz DC Resistance (DCR) (Max): 100mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6715-1,732-6715- 2,732-6715-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328084-782762301
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Current Rating (Max): 500mA
Standard Package: 3,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 300 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 100mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6715-1,732-6715-2,732-6715-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328084-782762301
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.1000 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
SMD 1UH 1.05A 133 MOHM Inductor and Choke - 71-CIG21W1R0MNE - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer
Standards and Certifications RoHS
Inductance Range 1 microH
View Details
3 suppliers