Manufacturer: Würth Elektronik
Win Source Part Number: 1330589-782633620
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 2.5A
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 62 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 40mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6702-2,732-6702-
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 1330589-782633620 |
| Product Name | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite |
| Standards and Certifications | RoHS |
| DCR | 0.0400 ohms |
| Rated DC Current | 2500 milliamps |