Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 782633601

Description
Win Source Part Number: 1275954-782633601 Category: Filters>Ferrite Beads and Chips Series: WE-CBA Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-6703-1,732-6703- 6,732-6703-2
Request a Quote Datasheet
Description
Win Source Part Number: 1275954-782633601 Category: Filters>Ferrite Beads and Chips Series: WE-CBA Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-6703-1,732-6703- 6,732-6703-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1275954-782633601 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1275954-782633601
Filters - Ferrite Beads and Chips 1275954-782633601
Win Source Part Number: 1275954-782633601 Category: Filters>Ferrite Beads and Chips Series: WE-CBA Package: Tape & Reel Current Rating (Max): 1A Standard Package: 4,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Würth Elektronik Other Names: 732-6703-1,732-6703- 6,732-6703-2

Win Source Part Number: 1275954-782633601
Category: Filters>Ferrite Beads and Chips
Series: WE-CBA
Package: Tape & Reel
Current Rating (Max): 1A
Standard Package: 4,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Würth Elektronik
Other Names: 732-6703-1,732-6703-6,732-6703-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1275954-782633601
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567693 - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.2600 ohms
Rated DC Current 500 milliamps
View Details
SMD 250MHz 420mA Inductor and Choke - 71-0402CS-18NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
10 Amp SMD Choke - 302-3 - West Coast Magnetics
West Coast Magnetics
Specs
Inductance Range 2.5 microH
Inductance Tolerance 15 (+/- %)
View Details