Wurth Electronics ICS, Inc. Filters - Ferrite Beads and Chips 782631182

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328102-782631182 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 750mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6695-1,732-6695- 6,732-6695-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1328102-782631182 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 750mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6695-1,732-6695- 6,732-6695-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1328102-782631182 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328102-782631182
Filters - Ferrite Beads and Chips 1328102-782631182
Manufacturer: Würth Elektronik Win Source Part Number: 1328102-782631182 Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) Current Rating (Max): 100mA Standard Package: 4,000 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.039" (1.00mm) Number of Lines: 1 Impedance @ Frequency: 1.8 kOhms @ 100 MHz DC Resistance (DCR) (Max): 750mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-6695-1,732-6695- 6,732-6695-2 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1328102-782631182
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
Current Rating (Max): 100mA
Standard Package: 4,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.039" (1.00mm)
Number of Lines: 1
Impedance @ Frequency: 1.8 kOhms @ 100 MHz
DC Resistance (DCR) (Max): 750mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6695-1,732-6695-6,732-6695-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1328102-782631182
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.7500 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 120 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-111 0201AF-111XKRW - Coilcraft, Inc.
Specs
Core Material Ferrite; Ferrite
Application RF Choke
Standards and Certifications RoHS
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application General Purpose
View Details