Manufacturer: Würth Elektronik
Win Source Part Number: 1328080-782422511
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Current Rating (Max): 200mA
Standard Package: 10,000
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.022" (0.55mm)
Number of Lines: 1
Impedance @ Frequency: 510 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 800mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-6688-6,732-6688-
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | 1328080-782422511 |
| Product Name | Filters - Ferrite Beads and Chips |
| Core Material | Ferrite |
| Standards and Certifications | RoHS |
| DCR | 0.8000 ohms |
| Rated DC Current | 200 milliamps |