Wurth Electronics ICS, Inc. Connectors,Interconnects 782422241

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Number of Lines: 3 Impedance @ Frequency: 2 Ohm @ 100MHz DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Number of Lines: 3
Impedance @ Frequency: 2 Ohm @ 100MHz
DC Resistance (DCR) (Max): 18 mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female, RG174/U - 8906 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details