Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 782422102

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 2 Ohm @ 100MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 18 mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Preliminary
Filter Type: Filtered (EMI, RFI) - Commercial
Impedance @ Frequency: 2 Ohm @ 100MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 18 mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89642012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
Analog - MTLT1006AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details