Wurth Electronics ICS, Inc. Connectors,Interconnects 782219100

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Filter Type: Filtered (EMI, RFI) - Commercial Impedance @ Frequency: 22 Ohms @ 100 MHz Current Rating (Max): 9/Contact(A) DC Resistance (DCR) (Max): 340mOhm Ratings: Y3 Operating Temperature: -40°C ~ 85°C Package / Case: 4-SMD, No Lead

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Filter Type: Filtered (EMI, RFI) - Commercial
Impedance @ Frequency: 22 Ohms @ 100 MHz
Current Rating (Max): 9/Contact(A)
DC Resistance (DCR) (Max): 340mOhm
Ratings: Y3
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details