Wurth Electronics ICS, Inc. Connectors,Interconnects 782115020030

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 2 Ohm @ 100MHz Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Ratings: Y3
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 2 Ohm @ 100MHz Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Ratings: Y3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Design: Hinged (Snap On) Impedance @ Frequency: 2 Ohm @ 100MHz Inner Dimension: 0.357" Dia (9.07mm) Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm) Ratings: Y3

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Design: Hinged (Snap On)
Impedance @ Frequency: 2 Ohm @ 100MHz
Inner Dimension: 0.357" Dia (9.07mm)
Outer Dimension: 0.849" W x 0.790" H (21.57mm x 20.07mm)
Ratings: Y3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details