Wurth Electronics ICS, Inc. Connectors,Interconnects 76889440330

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Number of Coils: 2 Inductance - Connected In Parallel: 11μH Tolerance: ±20% Current Rating - Parallel: 16A Current Saturation - Parallel: 4.4A DC Resistance (DCR) - Parallel: 11.5 mOhm Shielding: Unshielded Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Number of Coils: 2 Inductance - Connected In Parallel: 11μH Tolerance: ±20% Current Rating - Parallel: 16A Current Saturation - Parallel: 4.4A DC Resistance (DCR) - Parallel: 11.5 mOhm Shielding: Unshielded Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Number of Coils: 2 Inductance - Connected In Parallel: 11μH Tolerance: ±20% Current Rating - Parallel: 16A Current Saturation - Parallel: 4.4A DC Resistance (DCR) - Parallel: 11.5 mOhm Shielding: Unshielded Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Number of Coils: 2
Inductance - Connected In Parallel: 11μH
Tolerance: ±20%
Current Rating - Parallel: 16A
Current Saturation - Parallel: 4.4A
DC Resistance (DCR) - Parallel: 11.5 mOhm
Shielding: Unshielded
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details