Wurth Electronics ICS, Inc. Fixed Inductors - 768775322 768775322

Description
Manufacturer: Würth Elektronik Win Source Part Number: 812946-768775322 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Self Resonant: 1.6MHz DC Resistance (DCR): 7.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 812946-768775322 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Self Resonant: 1.6MHz DC Resistance (DCR): 7.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 768775322
812946-768775322
Fixed Inductors - 768775322 812946-768775322
Manufacturer: Würth Elektronik Win Source Part Number: 812946-768775322 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 2.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 200mA Frequency - Self Resonant: 1.6MHz DC Resistance (DCR): 7.2Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.217" (5.50mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 812946-768775322
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 2.2mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 200mA
Frequency - Self Resonant: 1.6MHz
DC Resistance (DCR): 7.2Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.276" W (7.80mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.217" (5.50mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 812946-768775322
Product Name Fixed Inductors - 768775322
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1009835-DFSG-20-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
Configuration Fixed
View Details
3 suppliers