Wurth Electronics ICS, Inc. Connectors,Interconnects 768772471

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1210, Concave, Long Side Terminals Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Shielding: Unshielded DC Resistance (DCR): 3.718Ohm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1210, Concave, Long Side Terminals Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Shielding: Unshielded DC Resistance (DCR): 3.718Ohm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 1210, Concave, Long Side Terminals Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Shielding: Unshielded DC Resistance (DCR): 3.718Ohm Max Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 500 kHz

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 1210, Concave, Long Side Terminals
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Shielding: Unshielded
DC Resistance (DCR): 3.718Ohm Max
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 500 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connectors - 1395G7 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details