Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters 768772122

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 65A Shielding: Unshielded Frequency - Self Resonant: 3.28GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 65A
Shielding: Unshielded
Frequency - Self Resonant: 3.28GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Package Type Other; 292-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3A0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 25 watts
View Details
AC DC Converters - LM35-10D0512-10 - 847220-LM35-10D0512-10 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
View Details