Wurth Electronics ICS, Inc. Connectors,Interconnects 768772102

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 780mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 780mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 780mOhm Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Tolerance: ±20%
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 780mOhm
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Circular Connector Accessories - BRF.2S.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details