Wurth Electronics ICS, Inc. Fixed Inductors - 7687709102 7687709102

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804005-7687709102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Current - Saturation: 900mA Frequency - Self Resonant: 1.2MHz DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 720mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804005-7687709102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Current - Saturation: 900mA Frequency - Self Resonant: 1.2MHz DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 720mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7687709102
804005-7687709102
Fixed Inductors - 7687709102 804005-7687709102
Manufacturer: Würth Elektronik Win Source Part Number: 804005-7687709102 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1mH Tolerance: ±20% Current - Saturation: 900mA Frequency - Self Resonant: 1.2MHz DC Resistance (DCR): 1.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.413" (10.50mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 720mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804005-7687709102
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1mH
Tolerance: ±20%
Current - Saturation: 900mA
Frequency - Self Resonant: 1.2MHz
DC Resistance (DCR): 1.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.413" (10.50mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720mA
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7687709102 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7687709102
Fixed Inductors 7687709102
FIXED IND 1MH 720MA 1.4 OHM SMD

FIXED IND 1MH 720MA 1.4 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 804005-7687709102 7687709102
Product Name Fixed Inductors - 7687709102 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Wirewound Wirewound; Wirewound
Inductance Range 1000 microH 1000 microH
DCR 1.4 ohms 1.4 ohms
Rated DC Current 720 milliamps 720 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers