Wurth Electronics ICS, Inc. Connectors,Interconnects 760308103202

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Function: Multiple, NonProgrammable Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% DC Resistance (DCR): 280 mOhm Max Q @ Freq: 26 @ 250MHz

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
DC Resistance (DCR): 280 mOhm Max
Q @ Freq: 26 @ 250MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details